NEN-CISPR 16-2-2/A1

Specification for radio disturbance and immunity measuring apparatus and methods:Part 2-2: Methods of measurement of disturbances and immunity - Measurements of disturbance power

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 30
ICS Code (Immunity): 33.100.20
ICS Code (Emission): 33.100.10

Document History

NEN-CISPR 16-2-2/A1
June 1, 2004
Specification for radio disturbance and immunity measuring apparatus and methods:Part 2-2: Methods of measurement of disturbances and immunity - Measurements of disturbance power
A description is not available for this item.
January 1, 2004
Specification for radio disturbance and immunity measuring apparatus and methods:Part 2-2: Methods of measurement of disturbances and immunity - Measurements of disturbance power
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. CISPR 16-2...
Advertisement