NEN-EN 10263-5

Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels

inactive
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 17
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Steel bars and rods): 77.140.60
scope:

Is applicable to round rod, round bars and wire with a diameter up to and including 100 mm, of stainless steel, intended for cold heading and cold extrusion having a diameter up to and including: - 25 mm for ferritic and austenitic-ferritic steels;- 50 mm for austenitic steels;- 100 mm for martensitic steels.

Document History

December 1, 2017
Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels
NEN-EN 10263-5 is applicable to round rod, round bars and wire made of stainless steels intended for cold heading and cold extrusion having a diameter up to and including: - 25 mm for ferritic and...
March 1, 2014
Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels
NEN-EN 10263-5 is applicable to round rod, round bars and wire made of stainless steels intended for cold heading and cold extrusion having a diameter up to and including: - 25 mm for ferritic and...
NEN-EN 10263-5
July 1, 2001
Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels
Is applicable to round rod, round bars and wire with a diameter up to and including 100 mm, of stainless steel, intended for cold heading and cold extrusion having a diameter up to and including: -...
January 1, 1998
Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels
Is applicable to round rod, round bars and wire with a diameter up to and including 100 mm, of stainless steel, intended for cold heading and cold extrusion having a diameter up to and including: -...

References

Advertisement