NEN-EN 10263-5
Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2017 |
| Status: | active |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
NEN-EN 10263-5 is applicable to round rod, round bars and wire made of stainless steels intended for cold heading and cold extrusion having a diameter up to and including: - 25 mm for ferritic and austenitic-ferritic steels; - 50 mm for austenitic steels; - 100 mm for martensitic steels. EN 10263-1 is indispensable for the application of this part of EN 10263.
Document History
NEN-EN 10263-5
December 1, 2017
Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels
NEN-EN 10263-5 is applicable to round rod, round bars and wire made of stainless steels intended for cold heading and cold extrusion having a diameter up to and including: - 25 mm for ferritic and...
March 1, 2014
Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels
NEN-EN 10263-5 is applicable to round rod, round bars and wire made of stainless steels intended for cold heading and cold extrusion having a diameter up to and including: - 25 mm for ferritic and...
July 1, 2001
Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels
Is applicable to round rod, round bars and wire with a diameter up to and including 100 mm, of stainless steel, intended for cold heading and cold extrusion having a diameter up to and including: -...
January 1, 1998
Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels
Is applicable to round rod, round bars and wire with a diameter up to and including 100 mm, of stainless steel, intended for cold heading and cold extrusion having a diameter up to and including: -...