NEN-EN 12371
Test on natural stone units - Determination of frost resistance
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1996 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Mineral materials and products): | 91.100.15 |
| ICS Code (Mining and quarrying): | 73.020 |
scope:
Specifies a method to assess the effect of freeze/thaw cycles on natural stones - refer to prEN 12670 for terminology, and EN 12440 for denomination -. The standard contains provison for both a shorter technological test (Test A) to assess the effect of freeze/thaw cycles on the relevant performance characteristics and an identification test (Test B).
Document History
May 1, 2010
Natural stone test methods - Determination of frost resistance
This European Standard specifies a method to assess the effect of freeze/thaw cycles on natural stones (see EN 12670 for terminology, and EN 12440 for denomination). The standard contains provision...
October 1, 2008
Natural stone test methods - Determination of frost resistance
This European Standard specifies a method to assess the effect of freeze/thaw cycles on natural stones (see EN 12670 for terminology, and EN 12440 for denomination). The standard contains provision...
November 1, 2001
Natural stone test methods - Determination of frost resistance
Specifies a method to assess the effect of freeze/thaw cycles on natural stones - refer to prEN 12670 for terminology, and EN 12440 for denomination -. The standard contains provison for both a...
NEN-EN 12371
May 1, 1996
Test on natural stone units - Determination of frost resistance
Specifies a method to assess the effect of freeze/thaw cycles on natural stones - refer to prEN 12670 for terminology, and EN 12440 for denomination -. The standard contains provison for both a...