NEN-EN 12371

Natural stone test methods - Determination of frost resistance

active, Most Current
Organization: NEN
Publication Date: 1 May 2010
Status: active
Page Count: 21
ICS Code (Mineral materials and products): 91.100.15
ICS Code (Mining and quarrying): 73.020
scope:

This European Standard specifies a method to assess the effect of freeze/thaw cycles on natural stones (see EN 12670 for terminology, and EN 12440 for denomination). The standard contains provision for both a shorter technological test (Test A) to assess the effect of freeze/thaw cycles on the relevant performance characteristics and an identification test (Test B).

Document History

NEN-EN 12371
May 1, 2010
Natural stone test methods - Determination of frost resistance
This European Standard specifies a method to assess the effect of freeze/thaw cycles on natural stones (see EN 12670 for terminology, and EN 12440 for denomination). The standard contains provision...
October 1, 2008
Natural stone test methods - Determination of frost resistance
This European Standard specifies a method to assess the effect of freeze/thaw cycles on natural stones (see EN 12670 for terminology, and EN 12440 for denomination). The standard contains provision...
November 1, 2001
Natural stone test methods - Determination of frost resistance
Specifies a method to assess the effect of freeze/thaw cycles on natural stones - refer to prEN 12670 for terminology, and EN 12440 for denomination -. The standard contains provison for both a...
May 1, 1996
Test on natural stone units - Determination of frost resistance
Specifies a method to assess the effect of freeze/thaw cycles on natural stones - refer to prEN 12670 for terminology, and EN 12440 for denomination -. The standard contains provison for both a...
Advertisement