NEN-EN 12714

Plasics drums - Removable head (open head) drums with a nominal capacity of 25 l to 220 l

inactive
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 11
ICS Code (Barrels. Drums. Canisters): 55.140
scope:

Specifies the characteristics and dimensions of removable head (open head) plastics drums with a nominal capacity of 25 l to 220 l. Is not applicable to injection moulded pails.

Document History

August 1, 2009
Plastics drums - Removable head (open head) drums with a nominal capacity of 25 L to 60 L
This European Standard specifies the characteristics and dimensions of removable head (open head) plastics drums with a nominal capacity of 25 l to 60 l. This standard is not applicable to injection...
February 1, 2008
Plastics drums - Removable head (open head) drums with a nominal capacity of 25 L to 60 L
This European Standard specifies the characteristics and dimensions of removable head (open head) plastics drums with a nominal capacity of 25 l to 60 l. This standard is not applicable to injection...
January 1, 2000
Plastics drums - Removable head (open head) drums with a nominal capacity of 25 l to 220 l
Specifies the characteristics and dimensions of removable head (open head) plastics drums with a nominal capacity of 25 l to 220 l. Is not applicable to injection moulded pails.
NEN-EN 12714
February 1, 1997
Plasics drums - Removable head (open head) drums with a nominal capacity of 25 l to 220 l
Specifies the characteristics and dimensions of removable head (open head) plastics drums with a nominal capacity of 25 l to 220 l. Is not applicable to injection moulded pails.
Advertisement