NEN-EN 12714
Plastics drums - Removable head (open head) drums with a nominal capacity of 25 L to 60 L
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2009 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Barrels. Drums. Canisters): | 55.140 |
scope:
This European Standard specifies the characteristics and dimensions of removable head (open head) plastics drums with a nominal capacity of 25 l to 60 l. This standard is not applicable to injection moulded pails.
Document History
NEN-EN 12714
August 1, 2009
Plastics drums - Removable head (open head) drums with a nominal capacity of 25 L to 60 L
This European Standard specifies the characteristics and dimensions of removable head (open head) plastics drums with a nominal capacity of 25 l to 60 l. This standard is not applicable to injection...
February 1, 2008
Plastics drums - Removable head (open head) drums with a nominal capacity of 25 L to 60 L
This European Standard specifies the characteristics and dimensions of removable head (open head) plastics drums with a nominal capacity of 25 l to 60 l. This standard is not applicable to injection...
January 1, 2000
Plastics drums - Removable head (open head) drums with a nominal capacity of 25 l to 220 l
Specifies the characteristics and dimensions of removable head (open head) plastics drums with a nominal capacity of 25 l to 220 l. Is not applicable to injection moulded pails.
February 1, 1997
Plasics drums - Removable head (open head) drums with a nominal capacity of 25 l to 220 l
Specifies the characteristics and dimensions of removable head (open head) plastics drums with a nominal capacity of 25 l to 220 l. Is not applicable to injection moulded pails.