NEN-EN 14672
Characterization of sludges - Determination of total phosphorus
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2005 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
scope:
This European Standard specifies a procedure for complete digestion of raw/digested sludge, suitable for the subsequent determination of phosphorus. The range of the method is up to 50 g/kg P assuming appropriate dilution of the digest in the final measurement step.
Document History
NEN-EN 14672
August 1, 2005
Characterization of sludges - Determination of total phosphorus
This European Standard specifies a procedure for complete digestion of raw/digested sludge, suitable for the subsequent determination of phosphorus. The range of the method is up to 50 g/kg P...
May 1, 2003
Characterization of sludges - Determination of total phosphorous
This European Standard specifies a procedure for complete digestion of raw/digested sludge, suitable for the subsequent determination of phosphorus. The range of the method is up to 50 g/kg P...