NEN-EN 14672
Characterization of sludges - Determination of total phosphorous
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
scope:
This European Standard specifies a procedure for complete digestion of raw/digested sludge, suitable for the subsequent determination of phosphorus. The range of the method is up to 50 g/kg P assuming appropriate dilution of the digest in the final measurement step.
Document History
August 1, 2005
Characterization of sludges - Determination of total phosphorus
This European Standard specifies a procedure for complete digestion of raw/digested sludge, suitable for the subsequent determination of phosphorus. The range of the method is up to 50 g/kg P...
NEN-EN 14672
May 1, 2003
Characterization of sludges - Determination of total phosphorous
This European Standard specifies a procedure for complete digestion of raw/digested sludge, suitable for the subsequent determination of phosphorus. The range of the method is up to 50 g/kg P...