NEN-EN 15624/A1
Railway applications - Braking - Empty-loaded changeover devices
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
Document History
February 1, 2023
Railway applications - Braking - Empty-loaded changeover devices
“This document is applicable to empty-loaded changeover devices. The purpose of such devices is the generation of a load-related signal which causes the brake performance to be adjusted to the...
February 1, 2021
Railway applications - Braking - Empty-loaded changeover devices
This document is applicable to empty-loaded changeover devices. The purpose of such devices is the generation of a load-related signal which causes the brake performance to be adjusted to the current...
February 1, 2019
Railway applications - Braking - Empty-loaded changeover devices
This document is applicable to empty-loaded changeover devices designed to automatically sense when the load of a railway vehicle reaches a defined value (changeover mass), which represents the point...
October 1, 2010
Railway applications - Braking - Empty-loaded changeover devices
This European Standard is applicable to empty-loaded changeover devices designed to automatically sense when the load of a railway vehicle reaches a defined value (changeover mass), which represents...
NEN-EN 15624/A1
June 1, 2010
Railway applications - Braking - Empty-loaded changeover devices
A description is not available for this item.
November 1, 2008
Railway applications - Braking - Empty-loaded changeover devices
This European Standard is applicable to empty-loaded changeover devices designed to automatically sense when the load of a railway vehicle reaches a defined value (changeover mass), which represents...
March 1, 2007
Railway applications - Braking - Empty-load changeover devices
This European Standard is applicable to empty-loaded changeover devices designed to automatically sense when the load of a railway vehicle reaches a defined value (changeover mass), which represents...