NEN-EN 15624
Railway applications - Braking - Empty-loaded changeover devices
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
scope:
This European Standard is applicable to empty-loaded changeover devices designed to automatically sense when the load of a railway vehicle reaches a defined value (changeover mass), which represents the point at which the vehicle is classed as "loaded" and thereby requires the brake force to be adjusted accordingly to achieve the required brake performance. This European Standard also covers manually operated emptyloaded changeover devices and the associated changeover plates.
Document History