NEN-EN 15649-3+A1
Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1. This document (EN 15649-2) is applicable with EN 15649-1 and the relevant specific parts (EN 15649-3 to EN 15649-7).
Document History
NEN-EN 15649-3+A1
January 1, 2012
Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices
This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1. This document (EN 15649-2) is applicable with EN...
August 1, 2011
Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices
A description is not available for this item.
November 1, 2009
Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices
This European Standard is applicable for CLASS A classified floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or...
April 1, 2007
Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices
This European Standard is applicable for CLASS A classified floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or...