NEN-EN 15649-3
Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Toys): | 97.200.50 |
scope:
This European Standard is applicable for CLASS A classified floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. This document (EN 15649-3) is applicable with EN 15649-1 and EN 15649-2.
Document History
January 1, 2012
Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices
This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1. This document (EN 15649-2) is applicable with EN...
August 1, 2011
Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices
A description is not available for this item.
NEN-EN 15649-3
November 1, 2009
Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices
This European Standard is applicable for CLASS A classified floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or...
April 1, 2007
Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices
This European Standard is applicable for CLASS A classified floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or...