NEN-EN 2072

Aerospace series - Aluminium alloy AL-P1050A-H14 - Sheet and strip - 0,4 mm ≤ a ≤6 mm

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 13
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to: Aluminium AL-P1050A H14 Sheet and strip 0,4 mm da d6 mm for aerospace applications.

Document History

NEN-EN 2072
November 1, 2005
Aerospace series - Aluminium alloy AL-P1050A-H14 - Sheet and strip - 0,4 mm ≤ a ≤6 mm
This standard specifies the requirements relating to: Aluminium AL-P1050A H14 Sheet and strip 0,4 mm da d6 mm for aerospace applications.
December 1, 1993
Aerospace Series - Aluminium alloy AL-P1050A-H14 - Sheet and strip 0,4 mm ≤ a ≤ 6 mm
This standard specifies the requirements relating to sheet and strip, in aluminium AL-P1050A, for use in the H14 condition, 0,4 mm ≤ a ≤ 6 mm, for aerospace applications.
Advertisement