NEN-EN 2072
Aerospace Series - Aluminium alloy AL-P1050A-H14 - Sheet and strip 0,4 mm ≤ a ≤ 6 mm
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1993 |
| Status: | inactive |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This standard specifies the requirements relating to sheet and strip, in aluminium AL-P1050A, for use in the H14 condition, 0,4 mm ≤ a ≤ 6 mm, for aerospace applications.
Document History
November 1, 2005
Aerospace series - Aluminium alloy AL-P1050A-H14 - Sheet and strip - 0,4 mm ≤ a ≤6 mm
This standard specifies the requirements relating to: Aluminium AL-P1050A H14 Sheet and strip 0,4 mm da d6 mm for aerospace applications.
NEN-EN 2072
December 1, 1993
Aerospace Series - Aluminium alloy AL-P1050A-H14 - Sheet and strip 0,4 mm ≤ a ≤ 6 mm
This standard specifies the requirements relating to sheet and strip, in aluminium AL-P1050A, for use in the H14 condition, 0,4 mm ≤ a ≤ 6 mm, for aerospace applications.