NEN-EN 4560

Aerospace series - Pipe coupling 37°, spherical, up to 21000 kPa - Inch series - Technical specification

inactive
Organization: NEN
Publication Date: 1 March 2003
Status: inactive
Page Count: 22
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for inch series, pipe couplings, 37°, spherical, for temperature ranges from type II to type V according to ISO 6771 and nominal pressure up to 21000 kPa. In addition to the requirements of this technical specification, the coupling assemblies shall be qualified in accordance with equipment or component specification requirements

Document History

August 1, 2015
Aerospace series - Pipe coupling 37°, spherical up to 21 000 kPa - Inch series - Technical specification
NEN-EN 4560specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for inch series, pipe coupling, 37°, spherical, for temperature ranges...
NEN-EN 4560
March 1, 2003
Aerospace series - Pipe coupling 37°, spherical, up to 21000 kPa - Inch series - Technical specification
This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for inch series, pipe couplings, 37°, spherical, for temperature...
Advertisement