NEN-EN 4560
Aerospace series - Pipe coupling 37°, spherical up to 21 000 kPa - Inch series - Technical specification
| Organization: | NEN |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
NEN-EN 4560specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for inch series, pipe coupling, 37°, spherical, for temperature ranges from type II to type V according to ISO 6771 and nominal pressure up to 21 000 kPa. In addition to the requirements of this technical specification, the coupling assemblies shall be qualified in accordance with equipment or component specification requirements.
Document History