NEN-EN 4604-003

Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 ohm, 200 °C, type WZ - Product standard

inactive
Organization: NEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of a UV laser printable coaxial cable, 50 Ω, type WZ, for use in aircraft electrical systems at operating temperatures between - 65 °C and 200 °C and especially for high frequency up to 3 GHz.

Document History

July 1, 2022
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 Ohm, 200 °C, type WZ - Product standard
This document specifies the characteristics of a UV laser printable coaxial cable, 50 Ω, type WZ, for use in aircraft electrical systems at operating temperatures between -65 °C and 200 °C and...
October 1, 2019
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 ohms, 200 °C, type WZ - Product standard
This document specifies the characteristics of a UV laser printable coaxial cable, 50 Ω, type WZ, for use in aircraft electrical systems at operating temperatures between – 65 °C and 200 °C and...
NEN-EN 4604-003
March 1, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 ohm, 200 °C, type WZ - Product standard
This standard specifies the characteristics of a UV laser printable coaxial cable, 50 Ω, type WZ, for use in aircraft electrical systems at operating temperatures between - 65 °C and 200 °C and...
Advertisement