NEN-EN 4604-003
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 Ohm, 200 °C, type WZ - Product standard
pending
| Organization: | NEN |
| Publication Date: | 1 July 2022 |
| Status: | pending |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the characteristics of a UV laser printable coaxial cable, 50 Ω, type WZ, for use in aircraft electrical systems at operating temperatures between -65 °C and 200 °C and especially for high frequency up to 6 GHz.
The document encloses also a regular and reinforced cable version (code R) which is used for sensitive systems with controlled VSWR.
Document History
NEN-EN 4604-003
July 1, 2022
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 Ohm, 200 °C, type WZ - Product standard
This document specifies the characteristics of a UV laser printable coaxial cable, 50 Ω, type WZ, for use in aircraft electrical systems at operating temperatures between -65 °C and 200 °C and...
October 1, 2019
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 ohms, 200 °C, type WZ - Product standard
This document specifies the characteristics of a UV laser printable coaxial cable, 50 Ω, type WZ, for use in aircraft electrical systems at operating temperatures between – 65 °C and 200 °C and...
March 1, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 ohm, 200 °C, type WZ - Product standard
This standard specifies the characteristics of a UV laser printable coaxial cable, 50 Ω, type WZ, for use in aircraft electrical systems at operating temperatures between - 65 °C and 200 °C and...