NEN-EN 50341-2-5

Overhead electrical lines exceeding AC 1 kV - Part 2-5: National Normative Aspects (NNA) for DENMARK (based on EN 50341-1:2012)

active, Most Current
Organization: NEN
Publication Date: 1 March 2017
Status: active
Page Count: 15
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

NEN-EN 50341-2-5 2-5 is applicable for new permanent overhead lines only and generally not for existing lines in Denmark. If some planning/design or execution work on existing lines in Denmark has to be performed, the degree of application of this Standard shall be agreed upon by the parties concerned and the authorities.

Document History

NEN-EN 50341-2-5
March 1, 2017
Overhead electrical lines exceeding AC 1 kV - Part 2-5: National Normative Aspects (NNA) for DENMARK (based on EN 50341-1:2012)
NEN-EN 50341-2-5 2-5 is applicable for new permanent overhead lines only and generally not for existing lines in Denmark. If some planning/design or execution work on existing lines in Denmark has to...

References

Advertisement