NEN-EN 658-3

Advanced technical ceramics - Mechanical properties of ceramic composites at room temperature - Part 3: Determination of flexural strength

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2002
Status: inactive
Page Count: 17
ICS Code (Advanced ceramics): 81.060.30
scope:

This part of EN 658 describes a method for the determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement, under three-point or four-point bend at room temperature. This method applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional xD with (2 < x < 3) as defined in ENV 13233, loaded along one principal axis of reinforcement.

Document History

NEN-EN 658-3
October 1, 2002
Advanced technical ceramics - Mechanical properties of ceramic composites at room temperature - Part 3: Determination of flexural strength
This part of EN 658 describes a method for the determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement, under three-point or four-point bend...
December 1, 1998
Advanced technical ceramics - Mechanical properties of ceramic composites at room temperature - Part 3: Determination of flexural strength
This part of EN 658 describes a method for the determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement, under three-point or four-point bend...

References

Advertisement