NEN-EN 771-5+A1

Specification for masonry units - Part 5: Manufactured stone masonry units

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 38
ICS Code (Concrete and concrete products): 91.100.30
scope:

NEN-EN 771-5:2011+A1 specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or non-load bearing building and civil engineering applications. The units are suitable for all forms of coursed or random masonry walling, including single leaf, cavity, partition, retaining and the external masonry to chimneys. They can provide fire protection, thermal insulation, sound insulation and sound absorption. This standard covers concrete masonry units manufactured to resemble natural stone using casting or pressing techniques with or without textured surfaces produced, by casting, splitting, washing, blasting or tooling and with or without variable outline effects. It covers homogeneous masonry units and those consisting of different facing and backing concrete mixes, but excludes those manufactured with an adhesive bonded decorative face. This standard does not cover masonry units intended to conform to EN 771-3. It defines the performance related to e.g. strength, density, dimensional accuracy, surface appearance and provides for the assessment and verification of constancy of performance (AVCP) of the product to this European Standard. The marking requirements for products covered by this European Standard are also included.

Document History

NEN-EN 771-5+A1
September 1, 2015
Specification for masonry units - Part 5: Manufactured stone masonry units
NEN-EN 771-5:2011+A1 specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or...
August 1, 2014
Specification for masonry units - Part 5: Manufactured stone masonry units
A description is not available for this item.
May 1, 2011
Specification for masonry units - Part 5: Manufactured stone masonry units
This European Standard specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or...
October 1, 2010
Specification for masonry units - Part 5: Manufactured stone masonry units
This European Standard specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or...
July 1, 2005
Specification for masonry units - Part 5: Manufactured stone masonry units
A description is not available for this item.
January 1, 2004
Specification for masonry units - Part 5: Manufactured stone masonry units
This European Standard specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or...
June 1, 2000
Specification for masonry units - Part 5: Manufactured stone masonry units
This European Standard specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or...
July 1, 1992
Specification for masonry units - Part 5: Manufactured stone masonry units
This European Standard specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or...
Advertisement