NEN-EN 771-5

Specification for masonry units - Part 5: Manufactured stone masonry units

inactive
Organization: NEN
Publication Date: 1 July 1992
Status: inactive
Page Count: 26
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or non-load bearing building and civil engineering applications. The units are suitable for all forms of coursed or random masonry walling, including single leaf, cavity, partition, retaining and the external masonry to chimneys. They can provide fire protection, thermal insulation, sound insulation and sound absorption. This standard covers concrete masonry units manufactured to resemble natural stone using casting or pressing techniques with or without textured surfaces produced, by casting, splitting, washing, blasting or tooling and with or without variable outline effects. It covers homogeneous masonry units and those consisting of different facing and backing concrete mixes but excludes those manufactured with an adhesive bonded decorative face. This standard does not cover masonry units intended to conform to EN 771-3. It defines the performance related to e.g. strength, density, dimensional accuracy, surface appearance and provides for the evaluation of conformity of the product to this European Standard. The marking requirements for products covered by this European Standard are also included. This European Standard does not apply to storey height panels, masonry units used for chimney flues or units manufactured with an adhesive bonded decorative face. It does not include products intended to be used as a damp proof course nor does it specify standard sizes for manufactured stone masonry units or work dimensions and angles of specially shaped units. It does not cover units with an incorporated thermal insulation material bonded to the faces of the unit susceptible to be exposed to fire.

Document History

September 1, 2015
Specification for masonry units - Part 5: Manufactured stone masonry units
NEN-EN 771-5:2011+A1 specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or...
August 1, 2014
Specification for masonry units - Part 5: Manufactured stone masonry units
A description is not available for this item.
May 1, 2011
Specification for masonry units - Part 5: Manufactured stone masonry units
This European Standard specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or...
October 1, 2010
Specification for masonry units - Part 5: Manufactured stone masonry units
This European Standard specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or...
July 1, 2005
Specification for masonry units - Part 5: Manufactured stone masonry units
A description is not available for this item.
January 1, 2004
Specification for masonry units - Part 5: Manufactured stone masonry units
This European Standard specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or...
June 1, 2000
Specification for masonry units - Part 5: Manufactured stone masonry units
This European Standard specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or...
NEN-EN 771-5
July 1, 1992
Specification for masonry units - Part 5: Manufactured stone masonry units
This European Standard specifies the characteristics and performance requirements of manufactured stone masonry units for which the main intended uses are facing or exposed masonry in load bearing or...
Advertisement