NEN-EN-IEC 60794-2-31
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of the IEC 60794 series presents the detailed requirements specific to indoor optical fibre ribbon cables to ensure compatibility with ISO/IEC 11801. The requirements of the family specification IEC 60794-2-30 are applicable to cables covered by this standard. The particular requirements detailed in Clause 4 either define a specific option relative to the requirements of IEC 60794-2-30 or define additional requirements.
Document History