NEN-EN-IEC 60794-2-31
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2006 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 is a detailed specification. It presents the detailed requirements specific to optical fibre ribbon cables for use in premises cabling to ensure compatibility with ISO 11801 [1]1). The requirements of the family specification IEC 60794-2-30 are applicable to cables covered by this standard.
Document History
June 1, 2019
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology –...
February 1, 2013
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
This part of the IEC 60794 series presents the detailed requirements specific to indoor optical fibre ribbon cables to ensure compatibility with ISO/IEC 11801. The requirements of the family...
NEN-EN-IEC 60794-2-31
February 1, 2006
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
This part of IEC 60794 is a detailed specification. It presents the detailed requirements specific to optical fibre ribbon cables for use in premises cabling to ensure compatibility with ISO 11801...