NEN-EN-IEC 62541-3
OPC unified architecture - Part 3: Address Space Model
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 269 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
NEN-EN-IEC 62541-3 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This part of IEC 62541 is the OPC UA meta model on which OPC UA information models are based.
Document History
NEN-EN-IEC 62541-3
June 1, 2015
OPC unified architecture - Part 3: Address Space Model
NEN-EN-IEC 62541-3 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This part of IEC 62541 is the OPC UA meta model on which OPC UA information models are based.
November 1, 2010
OPC unified architecture - Part 3: Address Space Model
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This Part is the OPC UA meta model on which OPC UA information models are based