NEN-EN-IEC 62541-3
OPC unified architecture - Part 3: Address Space Model
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 130 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This Part is the OPC UA meta model on which OPC UA information models are based
Document History
June 1, 2015
OPC unified architecture - Part 3: Address Space Model
NEN-EN-IEC 62541-3 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This part of IEC 62541 is the OPC UA meta model on which OPC UA information models are based.
NEN-EN-IEC 62541-3
November 1, 2010
OPC unified architecture - Part 3: Address Space Model
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This Part is the OPC UA meta model on which OPC UA information models are based