NEN-EN-ISO 12937

Petroleum products - Determination of water - Coulometric Karl Fischer titration method

active, Most Current
Organization: NEN
Publication Date: 1 December 2000
Status: active
Page Count: 20
ICS Code (Petroleum products in general): 75.080
scope:

Specifies a method for the direct determination of water in naphtha, non-oxygenated gasoline, kerosine and gas oil by coulometric Karl Fischer titration. It covers the range 0,003 %(m/m) to 0,100 %(m/m). It is not applicable to oxygenated gasolines or fuel oils.

Document History

NEN-EN-ISO 12937
December 1, 2000
Petroleum products - Determination of water - Coulometric Karl Fischer titration method
Specifies a method for the direct determination of water in naphtha, non-oxygenated gasoline, kerosine and gas oil by coulometric Karl Fischer titration. It covers the range 0,003 %(m/m) to 0,100...
July 1, 1996
Petroleum products - Determination of water - Coulometric Karl Fischer titration method
Specifies a method for the direct determination of water in naphtha, non-oxygenated gasoline, kerosine and gas oil by coulometric Karl Fischer titration. It covers the range 0,003 %(m/m) to 0,100...

References

Advertisement