NEN-EN-ISO 12937
Petroleum products - Determination of water - Coulometric Karl Fischer titration method
inactive
| Organization: | NEN |
| Publication Date: | 1 July 1996 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
Specifies a method for the direct determination of water in naphtha, non-oxygenated gasoline, kerosine and gas oil by coulometric Karl Fischer titration. It covers the range 0,003 %(m/m) to 0,100 %(m/m). It is not applicable to oxygenated gasolines or fuel oils.
Document History
December 1, 2000
Petroleum products - Determination of water - Coulometric Karl Fischer titration method
Specifies a method for the direct determination of water in naphtha, non-oxygenated gasoline, kerosine and gas oil by coulometric Karl Fischer titration. It covers the range 0,003 %(m/m) to 0,100...
NEN-EN-ISO 12937
July 1, 1996
Petroleum products - Determination of water - Coulometric Karl Fischer titration method
Specifies a method for the direct determination of water in naphtha, non-oxygenated gasoline, kerosine and gas oil by coulometric Karl Fischer titration. It covers the range 0,003 %(m/m) to 0,100...