NEN-EN-ISO 13000-1

Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation

inactive
Organization: NEN
Publication Date: 1 December 2005
Status: inactive
Page Count: 20
ICS Code (Rubber and plastics products in general): 83.140.01
scope:

This part of ISO 13000 specifies the requirements for processed unfilled polytetrafluoroethylene (PTFE) products, which may occur in several forms. The PTFE used to make the semi-finished product is described in ISO 12086-1 and, as provided in ISO 12086-1, may contain up to 1 % of a comonomer. The PTFE used to make the semi-finished product may be virgin, reprocessed or recycled resin. The addition of up to 1,5 % by mass of pigment or colorant is permitted. This part of ISO 13000 allows for four grades based on tensile strength and elongation at break. The semi-finished products can be as-processed (type P) or dimensionally stabilized (type S) and may also have specified electrical properties or other properties when they are required for an application.

Document History

September 1, 2021
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation
This document establishes a system of designation for processed unfilled polytetrafluoroethylene (PTFE) products, which can occur in several forms. The PTFE used to make the semi-finished product is...
NEN-EN-ISO 13000-1
December 1, 2005
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation
This part of ISO 13000 specifies the requirements for processed unfilled polytetrafluoroethylene (PTFE) products, which may occur in several forms. The PTFE used to make the semi-finished product is...
February 1, 2004
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation
This part of ISO 13000 specifies the requirements for processed unfilled polytetrafluoroethylene (PTFE) products, which may occur in several forms. The PTFE used to make the semi-finished product is...
January 1, 1998
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation
Deals with the requirements for processed unfilled polytetrafluoroethylene (PTFE) products which may occur in several forms. The PTFE used to make the semi-finished product is described in ISO...
June 1, 1996
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation
Deals with the requirements for processed unfilled polytetrafluoroethylene (PTFE) products which may occur in several forms. The PTFE used to make the semi-finished product is described in ISO...
Advertisement