NEN-EN-ISO 13000-1

Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation

inactive
Organization: NEN
Publication Date: 1 June 1996
Status: inactive
ICS Code (Rubber and plastics products in general): 83.140.01
scope:

Deals with the requirements for processed unfilled polytetrafluoroethylene (PTFE) products which may occur in several forms. The PTFE used to make the semi-finished product is described in ISO 12086-1 and, as provided in that international standard, may contain up to one percent of a comonomer. The PTFE used to make the semi-finished product may be virgin, reprocessed, or recycled resin. The addition of up to 1,5 percent by mass of pigment or colourant is permitted. The standard allows for four grades based on tensile strength and elongation at break. The semi-finished products can be as processed (type P) or dimensionally stabilized (type S) and also may have specified electrical properties or other properties when they are required for an application.

Document History

September 1, 2021
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation
This document establishes a system of designation for processed unfilled polytetrafluoroethylene (PTFE) products, which can occur in several forms. The PTFE used to make the semi-finished product is...
December 1, 2005
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation
This part of ISO 13000 specifies the requirements for processed unfilled polytetrafluoroethylene (PTFE) products, which may occur in several forms. The PTFE used to make the semi-finished product is...
February 1, 2004
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation
This part of ISO 13000 specifies the requirements for processed unfilled polytetrafluoroethylene (PTFE) products, which may occur in several forms. The PTFE used to make the semi-finished product is...
January 1, 1998
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation
Deals with the requirements for processed unfilled polytetrafluoroethylene (PTFE) products which may occur in several forms. The PTFE used to make the semi-finished product is described in ISO...
NEN-EN-ISO 13000-1
June 1, 1996
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation
Deals with the requirements for processed unfilled polytetrafluoroethylene (PTFE) products which may occur in several forms. The PTFE used to make the semi-finished product is described in ISO...
Advertisement