NEN-EN-ISO 13967

Thermoplastics fittings - Determination of ring stiffness

active, Most Current
Organization: NEN
Publication Date: 1 January 2010
Status: active
Page Count: 26
ICS Code (Plastics fittings): 23.040.45
scope:

This International Standard specifies a method of determining the ring stiffness of bends and branches made from thermoplastic material and for use with plastics pipes having a circular cross-section. The method can be used to determine the stiffness of bends, equal branches and unequal branches, provided the fitting allows a diametric deflection of at least 4 %.

Document History

NEN-EN-ISO 13967
January 1, 2010
Thermoplastics fittings - Determination of ring stiffness
This International Standard specifies a method of determining the ring stiffness of bends and branches made from thermoplastic material and for use with plastics pipes having a circular...
July 1, 2008
Thermoplastics fittings - Determination of ring stiffness
This International Standard specifies a method of determining the ring stiffness of bends and branches made from thermoplastic material and for use with plastics pipes having a circular...
Advertisement