NEN-EN-ISO 13967
Thermoplastics fittings - Determination of ring stiffness
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2008 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Plastics fittings): | 23.040.45 |
scope:
This International Standard specifies a method of determining the ring stiffness of bends and branches made from thermoplastic material and for use with plastics pipes having a circular cross-section. The method can be used to determine the stiffness of bends, equal branches and unequal branches, provided the fitting allows a diametric deflection of at least 4 %.
Document History
January 1, 2010
Thermoplastics fittings - Determination of ring stiffness
This International Standard specifies a method of determining the ring stiffness of bends and branches made from thermoplastic material and for use with plastics pipes having a circular...
NEN-EN-ISO 13967
July 1, 2008
Thermoplastics fittings - Determination of ring stiffness
This International Standard specifies a method of determining the ring stiffness of bends and branches made from thermoplastic material and for use with plastics pipes having a circular...