NEN-EN-ISO 14501

Milk and milk powder - Determination of aflatoxin M1 content - Clean-up method by immunoaffinity chromatography and determination by HPLC

inactive
Organization: NEN
Publication Date: 1 November 1996
Status: inactive
ICS Code (Milk and processed milk products): 67.100.10
scope:

Specifies a method for the determination of oflatoxin M1 content of milk en milk powder. The lowest level of validation is 0,008 µg/l for milk and 0,08 µg/kg for whole milk powder. The method is also applicable to low fat milk, skimmed milk, low fat milk powder and skimmed milk powder.

Document History

June 1, 2021
Milk and milk powder - Determination of aflatoxin M1 content - Clean-up by immunoaffinity chromatography and determination by high-performance liquid chromatography
This document specifies a method for the determination of aflatoxin M1 content in milk and milk powder. The lowest level of validation is 0,08 μg/kg for whole milk powder, i.e. 0,008 μg/l for...
October 1, 2007
Milk and milk powder - Determination of aflatoxin M1 content - Clean-up by immunoaffinity chromatography and determination by high-performance liquid chromatography
This International Standard specifies a method for the determination of aflatoxin M1 content in milk and milk powder. The limit of detection is 0,08 ?g/kg for whole milk powder, i.e. 0,008 ?g/l for...
May 1, 2005
Milk and milk powder - Determination of aflatoxin M1 content - Clean-up by immunoaffinity chromatography and determination by high-performance liquid chromatography
This International Standard specifies a method for the determination of aflatoxin M1 content in milk and milk powder. The limit of detection is 0,08 ?g/kg for whole milk powder, i.e. 0,008 ?g/l for...
January 1, 1999
Milk and milk powder - Determination of aflatoxin M1 content - Clean-up by immunoaffinity chromatography and determination by high-performance liquid chromatography (ISO 14501:1998)
Specifies a method for the determination of oflatoxin M1 content of milk en milk powder. The lowest level of validation is 0,008 µg/l for milk and 0,08 µg/kg for whole milk powder. The method is also...
NEN-EN-ISO 14501
November 1, 1996
Milk and milk powder - Determination of aflatoxin M1 content - Clean-up method by immunoaffinity chromatography and determination by HPLC
Specifies a method for the determination of oflatoxin M1 content of milk en milk powder. The lowest level of validation is 0,008 µg/l for milk and 0,08 µg/kg for whole milk powder. The method is also...
Advertisement