NEN-EN-ISO 14501
Milk and milk powder - Determination of aflatoxin M1 content - Clean-up by immunoaffinity chromatography and determination by high-performance liquid chromatography
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Milk and processed milk products): | 67.100.10 |
scope:
This International Standard specifies a method for the determination of aflatoxin M1 content in milk and milk powder. The limit of detection is 0,08 ?g/kg for whole milk powder, i.e. 0,008 ?g/l for reconstituted liquid milk. The method is also applicable to low fat milk, skimmed milk, low fat milk powder, and skimmed milk powder.
Document History
June 1, 2021
Milk and milk powder - Determination of aflatoxin M1 content - Clean-up by immunoaffinity chromatography and determination by high-performance liquid chromatography
This document specifies a method for the determination of aflatoxin M1 content in milk and milk powder. The lowest level of validation is 0,08 μg/kg for whole milk powder, i.e. 0,008 μg/l for...
NEN-EN-ISO 14501
October 1, 2007
Milk and milk powder - Determination of aflatoxin M1 content - Clean-up by immunoaffinity chromatography and determination by high-performance liquid chromatography
This International Standard specifies a method for the determination of aflatoxin M1 content in milk and milk powder. The limit of detection is 0,08 ?g/kg for whole milk powder, i.e. 0,008 ?g/l for...
May 1, 2005
Milk and milk powder - Determination of aflatoxin M1 content - Clean-up by immunoaffinity chromatography and determination by high-performance liquid chromatography
This International Standard specifies a method for the determination of aflatoxin M1 content in milk and milk powder. The limit of detection is 0,08 ?g/kg for whole milk powder, i.e. 0,008 ?g/l for...
January 1, 1999
Milk and milk powder - Determination of aflatoxin M1 content - Clean-up by immunoaffinity chromatography and determination by high-performance liquid chromatography (ISO 14501:1998)
Specifies a method for the determination of oflatoxin M1 content of milk en milk powder. The lowest level of validation is 0,008 µg/l for milk and 0,08 µg/kg for whole milk powder. The method is also...
November 1, 1996
Milk and milk powder - Determination of aflatoxin M1 content - Clean-up method by immunoaffinity chromatography and determination by HPLC
Specifies a method for the determination of oflatoxin M1 content of milk en milk powder. The lowest level of validation is 0,008 µg/l for milk and 0,08 µg/kg for whole milk powder. The method is also...