NEN-EN-ISO 4036

Hexagon thin nuts unchamfered (style 0) - Product grade B

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: inactive
Page Count: 20
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of unchamfered hexagon thin nuts (style 0), with threads from M1,6 up to and including M10 and product grade B. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 965-1 and ISO 4759-1.

Document History

NEN-EN-ISO 4036
January 1, 2013
Hexagon thin nuts unchamfered (style 0) - Product grade B
This International Standard specifies the characteristics of unchamfered hexagon thin nuts (style 0), with threads from M1,6 up to and including M10 and product grade B. If, in special cases,...
December 1, 2000
Hexagon thin nuts (unchamfered) - Product grade B
Specifies the characteristics of unchamfered hexagon thin nuts with metric dimensions and thread diameters from 1,6 up to and including 10 mm and product grade B.

References

Advertisement