NEN-EN-ISO 6806
Rubber hoses and hose assemblies for use in oil burners - Specification
| Organization: | NEN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Liquid and solid fuel burners): | 27.060.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
NEN-EN-ISO 6806 specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. - Type 1: Hose assemblies for flux and reflux, but not for insertion between the oil burner pump and the atomizing connection; maximum working pressure 1,0 MPa (10 bar); maximum oil temperature 100 °C. - Type 2: Hose assemblies for insertion between the oil burner pump and the atomizing connection; maximum working pressure 4,0 MPa (40 bar); maximum oil temperature 100 °C. The hose assemblies specified in this document are not intended to be used, without special assessment, for purposes other than oil burner installations.
Document History