NEN-EN-ISO 6806

Rubber hoses and hose assemblies for use in oil burners - Specifications

inactive
Organization: NEN
Publication Date: 1 January 1996
Status: inactive
Page Count: 18
ICS Code (Liquid and solid fuel burners): 27.060.10
ICS Code (Hoses): 83.140.40
scope:

Specifies the minimum requirements for two types of hose assembly; hose assemblies for flux and reflux, but not for insertion between the oil burner pump and the atomizing connection, maximum working pressure 1,0 MPa (10 bar), maximum oil temperature 100 °C (type 1) and hose assemblies for insertion between the oil burner pump and the atomizing connection, working pressure 4,0 MPa (40 bar), maximum oil temperature 100 °C (type 2).

Document History

July 1, 2017
Rubber hoses and hose assemblies for use in oil burners - Specification
NEN-EN-ISO 6806 specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. - Type 1: Hose assemblies for...
October 1, 2014
Rubber hoses and hose assemblies for use in oil burners - Specification
NEN-EN-ISO 6806 specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. - Type 1: Hose assemblies for...
NEN-EN-ISO 6806
January 1, 1996
Rubber hoses and hose assemblies for use in oil burners - Specifications
Specifies the minimum requirements for two types of hose assembly; hose assemblies for flux and reflux, but not for insertion between the oil burner pump and the atomizing connection, maximum working...
Advertisement