NEN-EN-ISO/IEC 7816-5/A1
Identification cards - Integrated circuit(s) cards with contacts - Part 5: Numbering system and registration procedure for application identifiers
| Organization: | NEN |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
The numbering system described provides a mean for an application and related services offered by a container to identify if a given card contains the lements required by its application and related services. An application identifier (AID) is used to address an application in the card. Specifies the coding of application identifiers together with means and mechanisms for addressing application parts in cards. Establishes the autorities and procedures to ensure and optimize the reliability of the corresponding registration.
Document History