NEN-EN-ISO/IEC 7816-5/A1

Identification cards - Integrated circuit(s) cards with contacts - Part 5: Numbering systems and registration procedure for application identifiers - Amendment 1

inactive
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

The numbering system described provides a mean for an application and related services offered by a container to identify if a given card contains the lements required by its application and related services. An application identifier (AID) is used to address an application in the card. Specifies the coding of application identifiers together with means and mechanisms for addressing application parts in cards. Establishes the autorities and procedures to ensure and optimize the reliability of the corresponding registration.

Document History

September 1, 1997
Identification cards - Integrated circuit(s) cards with contacts - Part 5: Numbering system and registration procedure for application identifiers
The numbering system described provides a mean for an application and related services offered by a container to identify if a given card contains the lements required by its application and related...
NEN-EN-ISO/IEC 7816-5/A1
February 1, 1996
Identification cards - Integrated circuit(s) cards with contacts - Part 5: Numbering systems and registration procedure for application identifiers - Amendment 1
The numbering system described provides a mean for an application and related services offered by a container to identify if a given card contains the lements required by its application and related...
November 1, 1995
Identification cards - Integrated circuit(s) cards with contacts - Part 5: Numbering systems and registration procedure for application identifiers
The numbering system described provides a mean for an application and related services offered by a container to identify if a given card contains the lements required by its application and related...
Advertisement