NEN-EN-ISO 8743
Grooved pins - Half-length centre grooved
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1997 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
Specifies the characteristics of half-length centre grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and nominal diameter, d1 from 1,5 mm to 25 mm inclusive.
Document History
NEN-EN-ISO 8743
November 1, 1997
Grooved pins - Half-length centre grooved
Specifies the characteristics of half-length centre grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and nominal...
November 1, 1994
Grooved pins - Half-length grooved
Specifies the characteristics of half-length centre grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and nominal...