NEN-EN-ISO 8743
Grooved pins - Half-length grooved
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
Specifies the characteristics of half-length centre grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and nominal diameter, d1 from 1,5 mm to 25 mm inclusive.
Document History
November 1, 1997
Grooved pins - Half-length centre grooved
Specifies the characteristics of half-length centre grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and nominal...
NEN-EN-ISO 8743
November 1, 1994
Grooved pins - Half-length grooved
Specifies the characteristics of half-length centre grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and nominal...