NEN-ISO 23233
Rubber, vulcanized or thermoplastic - Determination of resistance to abrasion using a driven, vertical abrasive disc
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Rubber): | 83.060 |
scope:
This International Standard specifies a method for the determination of the resistance of rubber to abrasion using a driven, vertical abrasive disc (the LAT 100: Laboratory Abrasion Tester 100). The loss in mass on abrasion is determined through the slip caused by setting different slip angles and rotational speeds between a wheel-shaped rubber test piece and an abrasive disc which are rotating in planes at right angles to each other and pressed against each other with a specified load. The test result can be reported as the loss in mass per unit running distance and/or as an abrasion resistance index compared to a reference compound. This International Standard is applicable to comparative testing.
Document History