NEN-ISO 23233/A1
Rubber, vulcanized or thermoplastic - Determination of resistance to abrasion using a driven, vertical abrasive disc
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Rubber): | 83.060 |
Document History
NEN-ISO 23233/A1
March 1, 2017
Rubber, vulcanized or thermoplastic - Determination of resistance to abrasion using a driven, vertical abrasive disc
A description is not available for this item.
March 1, 2016
Rubber, vulcanized or thermoplastic -- Determination of resistance to abrasion using a driven, vertical abrasive disc
NEN-ISO 23233 specifies a method for the determination of the resistance of rubber to abrasion using a driven, vertical abrasive disc. The loss in mass on abrasion is determined through the slip...
March 1, 2009
Rubber, vulcanized or thermoplastic - Determination of resistance to abrasion using a driven, vertical abrasive disc
This International Standard specifies a method for the determination of the resistance of rubber to abrasion using a driven, vertical abrasive disc (the LAT 100: Laboratory Abrasion Tester 100). The...