NEN-ISO 2285

Rubber, vulcanized or thermoplastic - Determination of tension set at normal and high temperatures

inactive
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
Page Count: 1
ICS Code (Rubber): 83.060
scope:

Specifies a method for determining the tension set characteristics at constant strain of vulcanized or thermoplastic rubbers. The test is intended to measure the ability of rubbers to retain their elastic properties after extension, at a standard temperature, to a specified strain which is maintained for a specified time at the same or at a specified higher temperature and then released at the test temperature or at the standard temperature.

Document History

January 1, 2013
Rubber, vulcanized or thermoplastic - Determination of tension set under constant elongation, and of tension set, elongation and creep under constant tensile load
This International Standard specifies a number of methods of determining the dimensional changes in test pieces of vulcanized or thermoplastic rubber during and after tensile loading for relatively...
July 1, 2007
Rubber, vulcanized or thermoplastic - Determination of tension set under constant elongation, and of tension set, elongation and creep under constant tensile load
This International Standard specifies a number of methods of determining the dimensional changes in test pieces of vulcanized or thermoplastic rubber during and after tensile loading for relatively...
January 1, 2002
Rubber, vulcanized or thermoplastic - Determination of tension set under constant elongation, and of tension set,elongation and creep under constant tensile load
Specifies a number of methods of determining the dimensional changes in test pieces of vulcanised or thermoplastic rubber during and after tensile loading for relatively short period under constant...
NEN-ISO 2285
July 1, 1997
Rubber, vulcanized or thermoplastic - Determination of tension set at normal and high temperatures
Specifies a method for determining the tension set characteristics at constant strain of vulcanized or thermoplastic rubbers. The test is intended to measure the ability of rubbers to retain their...
February 1, 1990
Rubber, vulcanized or thermoplastic - Determination of tension set at normal and high temperatures
This International Standard specifies a method for determining the tension set characteristics of vulcanized or thermoplastic rubbers. The test is intended to measure the ability of rubbers of...
Advertisement