NEN-ISO 500-3
Agricultural tractors - Rear-mounted power take-off types 1, 2, 3 and 4 - Part 3: Main PTO dimensions and spline dimensions, location of PTO
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
NEN-ISO 500-3 specifies the manufacturing requirements for, and the location of, rear-mounted power take-offs (PTOs) of types 1, 2, 3, and 4 on agricultural tractors.
Document History
NEN-ISO 500-3
April 1, 2014
Agricultural tractors - Rear-mounted power take-off types 1, 2, 3 and 4 - Part 3: Main PTO dimensions and spline dimensions, location of PTO
NEN-ISO 500-3 specifies the manufacturing requirements for, and the location of, rear-mounted power take-offs (PTOs) of types 1, 2, 3, and 4 on agricultural tractors.
February 1, 2004
Agricultural tractors - Rear-mounted power take-off types 1, 2 and 3 - Part 3: Main PTO dimensions and spline dimensions, location of PTO
This part of ISO 500 specifies manufacturing requirements for, and the location of, rear-mounted power takeoffs (PTOs) of types 1, 2 and 3 on agricultural tractors.