NEN-ISO 500-3

Agricultural tractors - Rear-mounted power take-off types 1, 2 and 3 - Part 3: Main PTO dimensions and spline dimensions, location of PTO

inactive
Organization: NEN
Publication Date: 1 February 2004
Status: inactive
Page Count: 22
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

This part of ISO 500 specifies manufacturing requirements for, and the location of, rear-mounted power takeoffs (PTOs) of types 1, 2 and 3 on agricultural tractors.

Document History

April 1, 2014
Agricultural tractors - Rear-mounted power take-off types 1, 2, 3 and 4 - Part 3: Main PTO dimensions and spline dimensions, location of PTO
NEN-ISO 500-3 specifies the manufacturing requirements for, and the location of, rear-mounted power take-offs (PTOs) of types 1, 2, 3, and 4 on agricultural tractors.
NEN-ISO 500-3
February 1, 2004
Agricultural tractors - Rear-mounted power take-off types 1, 2 and 3 - Part 3: Main PTO dimensions and spline dimensions, location of PTO
This part of ISO 500 specifies manufacturing requirements for, and the location of, rear-mounted power takeoffs (PTOs) of types 1, 2 and 3 on agricultural tractors.
Advertisement