NEN-ISO 5774

Textile-reinforced thermoplastics hoses for compressed air

inactive
Organization: NEN
Publication Date: 1 June 1990
Status: inactive
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies requirements for two types of thermoplastics hoses with textile reinforcement for application in the temperature range - 10 ° C + 55 ° C as follows: Type A - Industrial air hoses with a maximum working pressure of 1,0 MPa (10 bar). Type C - Air hoses for heavy duty mining and construction work with a maximum working pressure of 1,6 MPa (16 bar).

Document History

September 1, 1997
Plastic hoses, textile-reinforced, for compressed air - Specification
Specifies the requirements for four types of flexible textile reinforced thermoplastics hoses for use up to a maximum working pressure of 25 bar (2,5 MPa) at 23 °C, for application in a temperature...
NEN-ISO 5774
June 1, 1990
Textile-reinforced thermoplastics hoses for compressed air
This International Standard specifies requirements for two types of thermoplastics hoses with textile reinforcement for application in the temperature range - 10 ° C + 55 ° C as follows: Type A -...
Advertisement