NEN-ISO 5774

Plastic hoses, textile-reinforced, for compressed air - Specification

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1997
Status: inactive
Page Count: 14
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

Specifies the requirements for four types of flexible textile reinforced thermoplastics hoses for use up to a maximum working pressure of 25 bar (2,5 MPa) at 23 °C, for application in a temperature range from -10 °C to +60 °C.

Document History

NEN-ISO 5774
September 1, 1997
Plastic hoses, textile-reinforced, for compressed air - Specification
Specifies the requirements for four types of flexible textile reinforced thermoplastics hoses for use up to a maximum working pressure of 25 bar (2,5 MPa) at 23 °C, for application in a temperature...
June 1, 1990
Textile-reinforced thermoplastics hoses for compressed air
This International Standard specifies requirements for two types of thermoplastics hoses with textile reinforcement for application in the temperature range - 10 ° C + 55 ° C as follows: Type A -...

References

Advertisement