NEN-ISO 7176-1

Wheelchairs - Part 1: Determination of static stability

inactive
Organization: NEN
Publication Date: 1 October 1989
Status: inactive
ICS Code (Aids for disabled or handicapped persons): 11.180
scope:

This part of ISO 7176 specifies methods for determining the static stability of wheelchairs.

Document History

October 1, 2014
Wheelchairs - Part 1: Determination of static stability
NEN-ISO 7176-1 specifies test methods for determining the static stability of wheelchairs. It is applicable to manual and electrically powered wheelchairs, including scooters, with a maximum speed...
October 1, 1999
Wheelchairs - Part 1: Determination of static stability
Specifies the test methods for determining the static tipping stability of wheelchairs, including scooters. This part of ISO 7176 is applicable to wheelchairs and vehicles that are included in the...
NEN-ISO 7176-1
October 1, 1989
Wheelchairs - Part 1: Determination of static stability
This part of ISO 7176 specifies methods for determining the static stability of wheelchairs.
Advertisement